Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet CR6375

Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRAD
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - CR6375 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
CR6375
Locking Flanged Male Base Inlet CR6375
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRAD

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRAD

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CR6375
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Mounting Style Flange
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-104-370-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
Industrial Power Connectors - 1254378 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details