Hubbell Wiring Device-Kellems Locking Device Plug CR6365

Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND;
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CR6365 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
CR6365
Locking Device Plug CR6365
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND;

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CR6365
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-284-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Modern Dual-Function Tamper-Resistant Wall Outlet with 4000K Night Light - ERL251540 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
AC Power Entry Modules - 1-6609956-4 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details