Hubbell Wiring Device-Kellems Locking Device Connector CR6364

Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.68 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE ST
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.68 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE ST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - CR6364 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
CR6364
Locking Device Connector CR6364
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.68 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE ST

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.68 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE ST

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CR6364
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Australian Black 10A/250VAC Socket - 88052060 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
View Details
IP44 Splashproof 15° Angled Receptacle - F31S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers