Hubbell Wiring Device-Kellems Locking Device Plug CR6361

Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPL
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CR6361 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
CR6361
Locking Device Plug CR6361
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPL

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CR6361
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2009W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
IP67 Watertight Angled Receptacle - F43.56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details