Hubbell Wiring Device-Kellems Duplex/Single Receptacle CR6307

Description
DUPLEX TYPE; YELLOW COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985 INCH W X 4.
Datasheet
Description
DUPLEX TYPE; YELLOW COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985 INCH W X 4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR6307 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
CR6307
Duplex/Single Receptacle CR6307
DUPLEX TYPE; YELLOW COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985 INCH W X 4.

DUPLEX TYPE; YELLOW COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985 INCH W X 4.

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CR6307
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F41S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IEC 60320 C20 Snap-in Power Inlet - 83030460 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details