Hubbell Wiring Device-Kellems Duplex/Single Receptacle CR6300-BR

Description
DUPLEX TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK W
Datasheet
Description
DUPLEX TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR6300-BR - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
CR6300-BR
Duplex/Single Receptacle CR6300-BR
DUPLEX TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK W

DUPLEX TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK W

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CR6300-BR
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Heavy Duty Power Connectors - 29130 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details