Hubbell Wiring Device-Kellems Duplex/Single Receptacle CR6207-BK100

Description
DUPLEX TYPE; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985 I
Datasheet
Description
DUPLEX TYPE; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985 I
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR6207-BK100 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
CR6207-BK100
Duplex/Single Receptacle CR6207-BK100
DUPLEX TYPE; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985 I

DUPLEX TYPE; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985 I

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CR6207-BK100
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Sheet E Rewireable Cable Mount Plug - 83032000 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Solar Connectors - 1-2491082-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 4303.2024.09 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details