Hubbell Wiring Device-Kellems Plug/Receptacle CR5352IGW

Description
DUPLEX RECEPTACLE, IG, CONST GRD, 20A 125V, WH. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DUPLEX RECEPTACLE, IG, CONST GRD, 20A 125V, WH. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11640129 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11640129
Plug/Receptacle 11640129
DUPLEX RECEPTACLE, IG, CONST GRD, 20A 125V, WH. FREE 2 YEAR RADWELL WARRANTY

DUPLEX RECEPTACLE, IG, CONST GRD, 20A 125V, WH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 14C4670 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
14C4670
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 14C4670
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11640129 14C4670
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details