CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14C4667 |
| Product Name | Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices |
| Voltage Rating | 125 volts |