Hubbell Wiring Device-Kellems Connector, Power Entry, 15A, 125V, 2P3W, 5-15R; Connector Type Hubbell Wiring Devices CR5262BK

Description
CONNECTOR, POWER ENTRY, 15A, 125V, 2P3W, 5-15R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 15A, 125V, 2P3W, 5-15R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 15A, 125V, 2P3W, 5-15R; Connector Type Hubbell Wiring Devices - 14C4656 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 15A, 125V, 2P3W, 5-15R; Connector Type Hubbell Wiring Devices
14C4656
Connector, Power Entry, 15A, 125V, 2P3W, 5-15R; Connector Type Hubbell Wiring Devices 14C4656
CONNECTOR, POWER ENTRY, 15A, 125V, 2P3W, 5-15R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 15A, 125V, 2P3W, 5-15R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C4656
Product Name Connector, Power Entry, 15A, 125V, 2P3W, 5-15R; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

OEM ODM OBDII connectors with right angel pins - QLC16050 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details