CONNECTOR, POWER ENTRY, 20A, 125V, 5-20R, 2P3W; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94B9592 |
| Product Name | Connector, Power Entry, 20A, 125V, 5-20R, 2P3W; Connector Type Hubbell Wiring Devices |
| Voltage Rating | 125 volts |