Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 15A, 125V, White; Connector Type Hubbell Wiring Devices CR15WHI

Description
CONN, MAINS RCPT, 15A, 125V, WHITE; Connector Type:-; Current Rating:15A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 15A, 125V, WHITE; Connector Type:-; Current Rating:15A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 15A, 125V, White; Connector Type Hubbell Wiring Devices - 88F4835 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 15A, 125V, White; Connector Type Hubbell Wiring Devices
88F4835
Conn, Mains Rcpt, 15A, 125V, White; Connector Type Hubbell Wiring Devices 88F4835
CONN, MAINS RCPT, 15A, 125V, WHITE; Connector Type:-; Current Rating:15A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 15A, 125V, WHITE; Connector Type:-; Current Rating:15A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88F4835
Product Name Conn, Mains Rcpt, 15A, 125V, White; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details