Hubbell Incorporated Duplex/Single Receptacle CR15IG

Description
FINDER GROOVE FACE DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL ORANGE COLOR 5-15R CONFIGURATION COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT SIDE WIRING BRYANT[R] BRAND
Datasheet
Description
FINDER GROOVE FACE DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL ORANGE COLOR 5-15R CONFIGURATION COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT SIDE WIRING BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR15IG - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
CR15IG
Duplex/Single Receptacle CR15IG
FINDER GROOVE FACE DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL ORANGE COLOR 5-15R CONFIGURATION COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT SIDE WIRING BRYANT[R] BRAND
  • FINDER GROOVE FACE DUPLEX TYPE
  • MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL
  • ORANGE COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL GRADE
  • UL 498, CSA, NOM APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • SIDE WIRING
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number CR15IG
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight Straight Receptacle - F31S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details