Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 15A, 125V, Black; Connector Type Hubbell Wiring Devices CR15BLK

Description
CONN, MAINS RCPT, 15A, 125V, BLACK; Connector Type:-; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 15A, 125V, BLACK; Connector Type:-; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 15A, 125V, Black; Connector Type Hubbell Wiring Devices - 34B9885 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 15A, 125V, Black; Connector Type Hubbell Wiring Devices
34B9885
Conn, Mains Rcpt, 15A, 125V, Black; Connector Type Hubbell Wiring Devices 34B9885
CONN, MAINS RCPT, 15A, 125V, BLACK; Connector Type:-; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 15A, 125V, BLACK; Connector Type:-; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34B9885
Product Name Conn, Mains Rcpt, 15A, 125V, Black; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - U237B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details