Hubbell Wiring Device-Kellems Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices CR15

Description
CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Height:2.73"; Width:1.41"RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Height:2.73"; Width:1.41"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices - 70B8942 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices
70B8942
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices 70B8942
CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Height:2.73"; Width:1.41"RoHS Compliant: Yes

CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Height:2.73"; Width:1.41"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70B8942
Product Name Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Contacts - 1317G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details