Hubbell Incorporated Multipurpose Wall Mount Enclosure CPEI

Description
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL ZINC GALVANIZED BODY, ELECTROSTATICALLY APPLIED POWDER COATED COVER FINISH ELECTRICAL IVORY COLOR 14.5 INCH 21 INCH 4.5 INCH UL APPROVAL WALL, FLUSH MOUNTING LOUVERED COVER TYPE 16 GAUGE BODY, 20 GAUGE COVER MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL INCLUDES SOLID COVER, (2) MOUNTING RAIL, (2) FIBER ROUTING SPOOL, (4) WALL MOUNTING SCREW, (20) INTERNAL EQUIPMENT MOUNTING SCREW, (1) FSP ADAPTER BRACKET
Datasheet
Description
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL ZINC GALVANIZED BODY, ELECTROSTATICALLY APPLIED POWDER COATED COVER FINISH ELECTRICAL IVORY COLOR 14.5 INCH 21 INCH 4.5 INCH UL APPROVAL WALL, FLUSH MOUNTING LOUVERED COVER TYPE 16 GAUGE BODY, 20 GAUGE COVER MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL INCLUDES SOLID COVER, (2) MOUNTING RAIL, (2) FIBER ROUTING SPOOL, (4) WALL MOUNTING SCREW, (20) INTERNAL EQUIPMENT MOUNTING SCREW, (1) FSP ADAPTER BRACKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CPEI - Hubbell Incorporated
Orange, CT, USA
Multipurpose Wall Mount Enclosure
CPEI
Multipurpose Wall Mount Enclosure CPEI
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL ZINC GALVANIZED BODY, ELECTROSTATICALLY APPLIED POWDER COATED COVER FINISH ELECTRICAL IVORY COLOR 14.5 INCH 21 INCH 4.5 INCH UL APPROVAL WALL, FLUSH MOUNTING LOUVERED COVER TYPE 16 GAUGE BODY, 20 GAUGE COVER MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL INCLUDES SOLID COVER, (2) MOUNTING RAIL, (2) FIBER ROUTING SPOOL, (4) WALL MOUNTING SCREW, (20) INTERNAL EQUIPMENT MOUNTING SCREW, (1) FSP ADAPTER BRACKET
  • ONE DOOR TYPE
  • COLD ROLLED STEEL MATERIAL
  • ZINC GALVANIZED BODY, ELECTROSTATICALLY APPLIED POWDER COATED COVER FINISH
  • ELECTRICAL IVORY COLOR
  • 14.5 INCH
  • 21 INCH
  • 4.5 INCH
  • UL APPROVAL
  • WALL, FLUSH MOUNTING
  • LOUVERED COVER TYPE
  • 16 GAUGE BODY, 20 GAUGE COVER MATERIAL SPECIFICATION
  • NOT INCLUDED BACK PANEL
  • INCLUDES SOLID COVER, (2) MOUNTING RAIL, (2) FIBER ROUTING SPOOL, (4) WALL MOUNTING SCREW, (20) INTERNAL EQUIPMENT MOUNTING SCREW, (1) FSP ADAPTER BRACKET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number CPEI
Product Name Multipurpose Wall Mount Enclosure
Length 21 inch (533 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414O10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details