Hubbell Incorporated Multipurpose Wall Mount Enclosure CPEB

Description
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL ZINC GALVANIZED BODY, ELECTROSTATICALLY APPLIED POWDER COATED COVER FINISH BLACK COLOR 14.5 INCH 14.5 WIDTH IN INCH 21 INCH 21 HEIGHT IN INCH 4.5 INCH 4.5 DEPTH IN INCH UL APPROVAL FLUSH MOUNTING LOUVERED COVER TYPE 16 GAUGE BODY, 20 GAUGE COVER MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL ZINC GALVANIZED BODY, ELECTROSTATICALLY APPLIED POWDER COATED COVER FINISH BLACK COLOR 14.5 INCH 14.5 WIDTH IN INCH 21 INCH 21 HEIGHT IN INCH 4.5 INCH 4.5 DEPTH IN INCH UL APPROVAL FLUSH MOUNTING LOUVERED COVER TYPE 16 GAUGE BODY, 20 GAUGE COVER MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CPEB - Hubbell Incorporated
Orange, CT, USA
Multipurpose Wall Mount Enclosure
CPEB
Multipurpose Wall Mount Enclosure CPEB
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL ZINC GALVANIZED BODY, ELECTROSTATICALLY APPLIED POWDER COATED COVER FINISH BLACK COLOR 14.5 INCH 14.5 WIDTH IN INCH 21 INCH 21 HEIGHT IN INCH 4.5 INCH 4.5 DEPTH IN INCH UL APPROVAL FLUSH MOUNTING LOUVERED COVER TYPE 16 GAUGE BODY, 20 GAUGE COVER MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • ONE DOOR TYPE
  • COLD ROLLED STEEL MATERIAL
  • ZINC GALVANIZED BODY, ELECTROSTATICALLY APPLIED POWDER COATED COVER FINISH
  • BLACK COLOR
  • 14.5 INCH
  • 14.5 WIDTH IN INCH
  • 21 INCH
  • 21 HEIGHT IN INCH
  • 4.5 INCH
  • 4.5 DEPTH IN INCH
  • UL APPROVAL
  • FLUSH MOUNTING
  • LOUVERED COVER TYPE
  • 16 GAUGE BODY, 20 GAUGE COVER MATERIAL SPECIFICATION
  • NOT INCLUDED BACK PANEL
  • HUBBELL[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number CPEB
Product Name Multipurpose Wall Mount Enclosure
Length 21 inch (533 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Metal Lift-off Enclosure 13x7x6 Type 1 - 598-BA1376 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details