CH18M -- CABLE TIE STRAP/CLAMP
Hubbell Incorporated
Cable Tie Strap/Clamp
CH18M
Description
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
1.12 INCH
#10 SCREW MOUNTING
1000 STANDARD PACKAGE
1.12 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
Description
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
1.12 INCH
#10 SCREW MOUNTING
1000 STANDARD PACKAGE
1.12 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
Datasheet
Suppliers
Cable Tie Strap/Clamp
CH18M
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
1.12 INCH
#10 SCREW MOUNTING
1000 STANDARD PACKAGE
1.12 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
- CABLE HANGER TYPE
- NYLON 6/6 MATERIAL
- WHITE COLOR
- 1.12 INCH
- #10 SCREW MOUNTING
- 1000 STANDARD PACKAGE
- 1.12 INCH BUNDLE DIAMETER
- ROHS COMPATIBLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
CH18M |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Diameter
|
1.120 inch (28.45 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
Material
PVC
Diameter
0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature
-23 to 24 C (-10 to 75 F)
View Details