Hubbell Wiring Device-Kellems Cord Grip, Stainless Steel, Braided; Sleeving / Tubing Type Hubbell Wiring Devices CG612SST

Description
CORD GRIP, STAINLESS STEEL, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:1.9cm; Length - Metric:-; Length - Imperial:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD GRIP, STAINLESS STEEL, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:1.9cm; Length - Metric:-; Length - Imperial:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Grip, Stainless Steel, Braided; Sleeving / Tubing Type Hubbell Wiring Devices - 34B9832 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip, Stainless Steel, Braided; Sleeving / Tubing Type Hubbell Wiring Devices
34B9832
Cord Grip, Stainless Steel, Braided; Sleeving / Tubing Type Hubbell Wiring Devices 34B9832
CORD GRIP, STAINLESS STEEL, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:1.9cm; Length - Metric:-; Length - Imperial:-; Product Range:- RoHS Compliant: Yes

CORD GRIP, STAINLESS STEEL, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:1.9cm; Length - Metric:-; Length - Imperial:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 34B9832
Product Name Cord Grip, Stainless Steel, Braided; Sleeving / Tubing Type Hubbell Wiring Devices
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details