Hubbell Wiring Device-Kellems Strain Relief; Thread Size Imperial Hubbell Wiring Devices CG406NM

Description
STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Cable Diameter Min:0.25"; Cable Diameter Max:0.375"; Accessory Type:Straight Strain Relief Cord Grip; Body Material:Nylon; Conduit Fitting Type:Straight Adapter; Hub Size:0.5" RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Cable Diameter Min:0.25"; Cable Diameter Max:0.375"; Accessory Type:Straight Strain Relief Cord Grip; Body Material:Nylon; Conduit Fitting Type:Straight Adapter; Hub Size:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Thread Size Imperial Hubbell Wiring Devices - 34B9819 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Thread Size Imperial Hubbell Wiring Devices
34B9819
Strain Relief; Thread Size Imperial Hubbell Wiring Devices 34B9819
STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Cable Diameter Min:0.25"; Cable Diameter Max:0.375"; Accessory Type:Straight Strain Relief Cord Grip; Body Material:Nylon; Conduit Fitting Type:Straight Adapter; Hub Size:0.5" RoHS Compliant: Yes

STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Cable Diameter Min:0.25"; Cable Diameter Max:0.375"; Accessory Type:Straight Strain Relief Cord Grip; Body Material:Nylon; Conduit Fitting Type:Straight Adapter; Hub Size:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 34B9819
Product Name Strain Relief; Thread Size Imperial Hubbell Wiring Devices
Opening Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Conduit Gland SEM-FAST Straight - 3805028 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.2638 inch (6.7 mm)
View Details
Cable Glands - 1SNG605070R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details