CFCB832THEB -- FLUORESCENT RECESSED HOUSING
Hubbell Lighting, Inc.
Fluorescent Recessed Housing
CFCB832THEB
Description
5-3/4 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
18 GAUGE GALVANNEAL COLD ROLLED STEEL HOUSING MATERIAL
120/277/347 V BALLAST/LINE VOLTAGE
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
8-1/4 INCH CEILING OPENING SIZE
VIRTUAL BAFFLE[TM], TURBO BAFFLE[TM] BRAND
MAXIMUM CEILING THICKNESS 1-1/4 INCH
Description
5-3/4 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
18 GAUGE GALVANNEAL COLD ROLLED STEEL HOUSING MATERIAL
120/277/347 V BALLAST/LINE VOLTAGE
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
8-1/4 INCH CEILING OPENING SIZE
VIRTUAL BAFFLE[TM], TURBO BAFFLE[TM] BRAND
MAXIMUM CEILING THICKNESS 1-1/4 INCH
Datasheet
Suppliers
5-3/4 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
18 GAUGE GALVANNEAL COLD ROLLED STEEL HOUSING MATERIAL
120/277/347 V BALLAST/LINE VOLTAGE
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
8-1/4 INCH CEILING OPENING SIZE
VIRTUAL BAFFLE[TM], TURBO BAFFLE[TM] BRAND
MAXIMUM CEILING THICKNESS 1-1/4 INCH
- 5-3/4 INCH
- UL, CSA APPROVAL
- COMMERCIAL, RETAIL, DAMP LOCATION APPLICATION
- ELECTRONIC, HPF BALLAST TYPE
- 1 LAMP(S)
- TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE
- 26/32/42 W LAMP WATTAGE
- 18 GAUGE GALVANNEAL COLD ROLLED STEEL HOUSING MATERIAL
- 120/277/347 V BALLAST/LINE VOLTAGE
- NON-INSULATED CEILING TYPE
- 8 INCH NOMINAL APERTURE SIZE
- ROUND APERTURE SHAPE
- HORIZONTAL LAMP MOUNTING POSITION
- PREWIRED JUNCTION BOX TYPE
- 8-1/4 INCH CEILING OPENING SIZE
- VIRTUAL BAFFLE[TM], TURBO BAFFLE[TM] BRAND
- MAXIMUM CEILING THICKNESS 1-1/4 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
CFCB832THEB |
|
Product Name
|
Fluorescent Recessed Housing |
|
Application
|
Commercial
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
Halogen; Incandescent; LED
View Details