Hubbell Incorporated Encapsulated Control Transformer CE060750

Description
5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.31 INCH L X 0.69 INCH W SLOT MOUNTING 750 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 105 INSULATION CLASS 750 POWER RATING IN VA 55 DEG C TEMPERATURE RISE CE MODEL
Datasheet
Description
5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.31 INCH L X 0.69 INCH W SLOT MOUNTING 750 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 105 INSULATION CLASS 750 POWER RATING IN VA 55 DEG C TEMPERATURE RISE CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - CE060750 - Hubbell Incorporated
Orange, CT, USA
Encapsulated Control Transformer
CE060750
Encapsulated Control Transformer CE060750
5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.31 INCH L X 0.69 INCH W SLOT MOUNTING 750 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 105 INSULATION CLASS 750 POWER RATING IN VA 55 DEG C TEMPERATURE RISE CE MODEL
  • 5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, CE APPROVAL
  • IEC APPLICABLE STANDARD
  • 0.31 INCH L X 0.69 INCH W SLOT MOUNTING
  • 750 VA POWER RATING
  • 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE
  • 120/115/110 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 750 POWER RATING IN VA
  • 55 DEG C TEMPERATURE RISE
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number CE060750
Product Name Encapsulated Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards IEC; UL; CE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Transformers - Audio Transformers - Speaker Level - 117F4 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 20000 Hz
View Details