Hubbell Wiring Device-Kellems Locking Ring And Cord Clamp; Thread Size Imperial Hubbell Wiring Devices CC100

Description
LOCKING RING AND CORD CLAMP; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet
Description
LOCKING RING AND CORD CLAMP; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Ring And Cord Clamp; Thread Size Imperial Hubbell Wiring Devices - 34B9808 - Newark, An Avnet Company
Chicago, IL, United States
Locking Ring And Cord Clamp; Thread Size Imperial Hubbell Wiring Devices
34B9808
Locking Ring And Cord Clamp; Thread Size Imperial Hubbell Wiring Devices 34B9808
LOCKING RING AND CORD CLAMP; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

LOCKING RING AND CORD CLAMP; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 34B9808
Product Name Locking Ring And Cord Clamp; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601154R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details