Hubbell Lighting, Inc. Fluorescent Recessed Housing CBX 277V HPF

Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL APPLICATION HPF, MAGNETIC BALLAST TYPE 1 LAMP(S) QUAD TUBE CFL, GX23-2 BASE, 2-PIN LAMP TYPE 13 W LAMP WATTAGE 22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL 277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH REFLECTOR MATERIAL DIE-CAST ALUMINUM
Datasheet
Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL APPLICATION HPF, MAGNETIC BALLAST TYPE 1 LAMP(S) QUAD TUBE CFL, GX23-2 BASE, 2-PIN LAMP TYPE 13 W LAMP WATTAGE 22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL 277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH REFLECTOR MATERIAL DIE-CAST ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - CBX 277V HPF - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
CBX 277V HPF
Fluorescent Recessed Housing CBX 277V HPF
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL APPLICATION HPF, MAGNETIC BALLAST TYPE 1 LAMP(S) QUAD TUBE CFL, GX23-2 BASE, 2-PIN LAMP TYPE 13 W LAMP WATTAGE 22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL 277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH REFLECTOR MATERIAL DIE-CAST ALUMINUM
  • 7-1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CSA APPROVAL
  • COMMERCIAL, RETAIL, HOSPITAL APPLICATION
  • HPF, MAGNETIC BALLAST TYPE
  • 1 LAMP(S)
  • QUAD TUBE CFL, GX23-2 BASE, 2-PIN LAMP TYPE
  • 13 W LAMP WATTAGE
  • 22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • 277 V BALLAST/LINE VOLTAGE
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE
  • 6-3/4 INCH CEILING OPENING SIZE
  • LITEBOX[R] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/2 INCH
  • REFLECTOR MATERIAL DIE-CAST ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CBX 277V HPF
Product Name Fluorescent Recessed Housing
Application Commercial; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details