Hubbell Incorporated Duplex/Single Receptacle CBRS15GRY

Description
SMOOTH FACE DUPLEX TYPE NYLON FACE, STEEL YOKE MATERIAL GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, HIGH IMPACT RESISTANT BACK, SIDE WIRING
Datasheet
Description
SMOOTH FACE DUPLEX TYPE NYLON FACE, STEEL YOKE MATERIAL GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, HIGH IMPACT RESISTANT BACK, SIDE WIRING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CBRS15GRY - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
CBRS15GRY
Duplex/Single Receptacle CBRS15GRY
SMOOTH FACE DUPLEX TYPE NYLON FACE, STEEL YOKE MATERIAL GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, HIGH IMPACT RESISTANT BACK, SIDE WIRING
  • SMOOTH FACE DUPLEX TYPE
  • NYLON FACE, STEEL YOKE MATERIAL
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, HIGH IMPACT RESISTANT
  • BACK, SIDE WIRING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number CBRS15GRY
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-838 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details