Hubbell Incorporated Duplex/Single Receptacle CBRS15BLK

Description
SMOOTH FACE DUPLEX TYPE NYLON FACE, STEEL YOKE MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, HIGH IMPACT RESISTANT BACK, SIDE WIRING
Datasheet
Description
SMOOTH FACE DUPLEX TYPE NYLON FACE, STEEL YOKE MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, HIGH IMPACT RESISTANT BACK, SIDE WIRING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CBRS15BLK - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
CBRS15BLK
Duplex/Single Receptacle CBRS15BLK
SMOOTH FACE DUPLEX TYPE NYLON FACE, STEEL YOKE MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, HIGH IMPACT RESISTANT BACK, SIDE WIRING
  • SMOOTH FACE DUPLEX TYPE
  • NYLON FACE, STEEL YOKE MATERIAL
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, HIGH IMPACT RESISTANT
  • BACK, SIDE WIRING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number CBRS15BLK
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-2332673-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 Function Single Fuse Power Entry Module; Wired - 83543520 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details