Hubbell Incorporated Duplex/Single Receptacle CBRS15

Description
SMOOTH FACE DUPLEX TYPE NYLON FACE, STEEL YOKE MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, HIGH IMPACT RESISTANT BACK, SIDE WIRING
Datasheet
Description
SMOOTH FACE DUPLEX TYPE NYLON FACE, STEEL YOKE MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, HIGH IMPACT RESISTANT BACK, SIDE WIRING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CBRS15 - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
CBRS15
Duplex/Single Receptacle CBRS15
SMOOTH FACE DUPLEX TYPE NYLON FACE, STEEL YOKE MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, HIGH IMPACT RESISTANT BACK, SIDE WIRING
  • SMOOTH FACE DUPLEX TYPE
  • NYLON FACE, STEEL YOKE MATERIAL
  • BROWN COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, HIGH IMPACT RESISTANT
  • BACK, SIDE WIRING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number CBRS15
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q436-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F41S68A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
3.0 Amp Dual USB Charger, 15 W Duplex Tamper Resistant Outlet - R1615D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details