Hubbell Incorporated Unshielded Twisted Pair Data Cable C6RREW

Description
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL REELEX STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.21 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 1-500 MHZ OPERATING FREQUENCY 48.8 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet
Description
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL REELEX STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.21 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 1-500 MHZ OPERATING FREQUENCY 48.8 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C6RREW - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C6RREW
Unshielded Twisted Pair Data Cable C6RREW
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL REELEX STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.21 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 1-500 MHZ OPERATING FREQUENCY 48.8 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
  • RISER TYPE
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • REELEX STANDARD PACKAGE
  • POLYOLEFIN INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • 0.21 INCH CABLE OUTER DIAMETER
  • 6 CATEGORY
  • CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 1-500 MHZ OPERATING FREQUENCY
  • 48.8 DB/100 M ATTENUATION
  • BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE
  • NEXTSPEED[R] BRAND
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C6RREW
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 6; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR1000 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details