Hubbell Incorporated Unshielded Twisted Pair Data Cable C6ESRW

Description
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SPOOL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 750 MHZ OPERATING FREQUENCY 56.2 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet
Description
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SPOOL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 750 MHZ OPERATING FREQUENCY 56.2 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C6ESRW - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C6ESRW
Unshielded Twisted Pair Data Cable C6ESRW
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SPOOL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 750 MHZ OPERATING FREQUENCY 56.2 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
  • RISER TYPE
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • SPOOL STANDARD PACKAGE
  • POLYOLEFIN INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • 0.23 INCH CABLE OUTER DIAMETER
  • 6 CATEGORY
  • CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 750 MHZ OPERATING FREQUENCY
  • 56.2 DB/100 M ATTENUATION
  • BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE
  • NEXTSPEED[R] BRAND
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C6ESRW
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 6; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NG760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 145 C (-67 to 293 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details