Hubbell Incorporated Unshielded Twisted Pair Data Cable C5ERROR

Description
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL REELEX STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL ORANGE JACKET COLOR 0.179 INCH CABLE OUTER DIAMETER 5E CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 350 MHZ OPERATING FREQUENCY 48.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE SPEEDGAIN[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet
Description
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL REELEX STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL ORANGE JACKET COLOR 0.179 INCH CABLE OUTER DIAMETER 5E CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 350 MHZ OPERATING FREQUENCY 48.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE SPEEDGAIN[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C5ERROR - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C5ERROR
Unshielded Twisted Pair Data Cable C5ERROR
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL REELEX STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL ORANGE JACKET COLOR 0.179 INCH CABLE OUTER DIAMETER 5E CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 350 MHZ OPERATING FREQUENCY 48.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE SPEEDGAIN[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
  • RISER TYPE
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • REELEX STANDARD PACKAGE
  • POLYOLEFIN INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • ORANGE JACKET COLOR
  • 0.179 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 350 MHZ OPERATING FREQUENCY
  • 48.7 DB/100 M ATTENUATION
  • BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE
  • SPEEDGAIN[R] BRAND
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C5ERROR
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NG360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details