Hubbell Incorporated Unshielded Twisted Pair Data Cable C5ERPGY

Description
PLENUM TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL REELEX STANDARD PACKAGE FEP INSULATION MATERIAL 24 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL GRAY JACKET COLOR 0.18 INCH CABLE OUTER DIAMETER 5E CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 350 MHZ OPERATING FREQUENCY 48.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE SPEEDGAIN[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet
Description
PLENUM TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL REELEX STANDARD PACKAGE FEP INSULATION MATERIAL 24 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL GRAY JACKET COLOR 0.18 INCH CABLE OUTER DIAMETER 5E CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 350 MHZ OPERATING FREQUENCY 48.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE SPEEDGAIN[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C5ERPGY - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C5ERPGY
Unshielded Twisted Pair Data Cable C5ERPGY
PLENUM TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL REELEX STANDARD PACKAGE FEP INSULATION MATERIAL 24 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL GRAY JACKET COLOR 0.18 INCH CABLE OUTER DIAMETER 5E CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 350 MHZ OPERATING FREQUENCY 48.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE SPEEDGAIN[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
  • PLENUM TYPE
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • REELEX STANDARD PACKAGE
  • FEP INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • LOW SMOKE PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 0.18 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • CMP JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 350 MHZ OPERATING FREQUENCY
  • 48.7 DB/100 M ATTENUATION
  • BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE
  • SPEEDGAIN[R] BRAND
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C5ERPGY
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details