Hubbell Incorporated Unshielded Twisted Pair Data Cable C5EPSPOR

Description
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL ORANGE JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 400 MHZ OPERATING FREQUENCY SPEEDGAIN[R] BRAND
Datasheet
Description
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL ORANGE JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 400 MHZ OPERATING FREQUENCY SPEEDGAIN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C5EPSPOR - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C5EPSPOR
Unshielded Twisted Pair Data Cable C5EPSPOR
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL ORANGE JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 400 MHZ OPERATING FREQUENCY SPEEDGAIN[R] BRAND
  • PLENUM TYPE
  • 1000 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • CUL APPROVAL
  • SPOOL STANDARD PACKAGE
  • FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL
  • 24 AWG SOLID CONDUCTOR SIZE
  • LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL
  • ORANGE JACKET COLOR
  • 5E CATEGORY
  • CMP/CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 400 MHZ OPERATING FREQUENCY
  • SPEEDGAIN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C5EPSPOR
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details