Hubbell Incorporated Unshielded Twisted Pair Data Cable C5EPRPP

Description
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL PURPLE JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 400 MHZ OPERATING FREQUENCY SPEEDGAIN[R], REELEX BRAND
Datasheet
Description
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL PURPLE JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 400 MHZ OPERATING FREQUENCY SPEEDGAIN[R], REELEX BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C5EPRPP - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C5EPRPP
Unshielded Twisted Pair Data Cable C5EPRPP
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL PURPLE JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 400 MHZ OPERATING FREQUENCY SPEEDGAIN[R], REELEX BRAND
  • PLENUM TYPE
  • 1000 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • CUL APPROVAL
  • SPOOL STANDARD PACKAGE
  • FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL
  • 24 AWG SOLID CONDUCTOR SIZE
  • LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL
  • PURPLE JACKET COLOR
  • 5E CATEGORY
  • CMP/CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 400 MHZ OPERATING FREQUENCY
  • SPEEDGAIN[R], REELEX BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C5EPRPP
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details