Hubbell Wiring Device-Kellems Connector, Power Entry, 60A 120/208Vac; Current Rating Hubbell Wiring Devices C560P9W

Description
CONNECTOR, POWER ENTRY, 60A 120/208VAC; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 60A 120/208VAC; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 60A 120/208Vac; Current Rating Hubbell Wiring Devices - 35B183 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 60A 120/208Vac; Current Rating Hubbell Wiring Devices
35B183
Connector, Power Entry, 60A 120/208Vac; Current Rating Hubbell Wiring Devices 35B183
CONNECTOR, POWER ENTRY, 60A 120/208VAC; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 60A 120/208VAC; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B183
Product Name Connector, Power Entry, 60A 120/208Vac; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details