Hubbell Wiring Device-Kellems Conn, Pwr Entry, Plug, 32A, 250V, Blue; Current Rating Hubbell Wiring Devices C332P6S

Description
CONN, PWR ENTRY, PLUG, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes
Datasheet
Description
CONN, PWR ENTRY, PLUG, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Pwr Entry, Plug, 32A, 250V, Blue; Current Rating Hubbell Wiring Devices - 35B103 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Pwr Entry, Plug, 32A, 250V, Blue; Current Rating Hubbell Wiring Devices
35B103
Conn, Pwr Entry, Plug, 32A, 250V, Blue; Current Rating Hubbell Wiring Devices 35B103
CONN, PWR ENTRY, PLUG, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes

CONN, PWR ENTRY, PLUG, 32A, 250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B103
Product Name Conn, Pwr Entry, Plug, 32A, 250V, Blue; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - 8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details