Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HUBBELL WIRING DEVICE-KELLEMS
C316P6S -- C-SERIES S/P PLUG 16A 200-250V ROHS COMPLIANT HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
C-Series S/p Plug 16A 200-250V Rohs Compliant Hubbell Wiring Devices
C316P6S
Description
C-SERIES S/P PLUG 16A 200-250V ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
C-SERIES S/P PLUG 16A 200-250V ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
C-Series S/p Plug 16A 200-250V Rohs Compliant Hubbell Wiring Devices
35B082
C-Series S/p Plug 16A 200-250V Rohs Compliant Hubbell Wiring Devices
35B082
C-SERIES S/P PLUG 16A 200-250V ROHS COMPLIANT: YES
C-SERIES S/P PLUG 16A 200-250V ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
35B082
Product Name
C-Series S/p Plug 16A 200-250V Rohs Compliant Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Terminals
2206
Specs
Gender
Female / Jack
Termination
Crimp
View Details
2
suppliers
Nicomatic North America
Lighting Connectors
BQRQY35W-035-8MM
View Details
Advantech
Sqf 2.5" Ssd 640-C 128G 3D Bics4 (0~70°C) Advantech
SQF-S25V2-128GCSBC
View Details
Anderson Power Products
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products
1380G4
Specs
Gender
Male / Plug
Termination
Crimp
Mounting
Cable Mount
View Details
2
suppliers