Burndy LLC Pillow Block/Bearing Housing BURK2A25U

Description
ALUMINUM, UNIVERSAL TERMINAL, 2 CONDUCTOR, 1 HOLE, 14-1/0 AWG, (STR) 1/4" STUD, 2 SCREWS, AL/CU RATED, TIN PLATED, BURNDY. FREE 2 YEAR RADWELL WARRANTY
Description
ALUMINUM, UNIVERSAL TERMINAL, 2 CONDUCTOR, 1 HOLE, 14-1/0 AWG, (STR) 1/4" STUD, 2 SCREWS, AL/CU RATED, TIN PLATED, BURNDY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 176491027 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
176491027
Pillow Block/Bearing Housing 176491027
ALUMINUM, UNIVERSAL TERMINAL, 2 CONDUCTOR, 1 HOLE, 14-1/0 AWG, (STR) 1/4" STUD, 2 SCREWS, AL/CU RATED, TIN PLATED, BURNDY. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM, UNIVERSAL TERMINAL, 2 CONDUCTOR, 1 HOLE, 14-1/0 AWG, (STR) 1/4" STUD, 2 SCREWS, AL/CU RATED, TIN PLATED, BURNDY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 176491027
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-1/2 in. ID, 6-7/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details