Hubbell Incorporated Straight Blade Plug BRY8466NP

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 6-20P CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND BRY MODEL
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 6-20P CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND BRY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - BRY8466NP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
BRY8466NP
Straight Blade Plug BRY8466NP
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 6-20P CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND BRY MODEL
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 6-20P CONFIGURATION
  • HOSPITAL GRADE
  • UL 498, UL FS WC596, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT
  • 0.3 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
  • BRY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY8466NP
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 30 AMP 125 Volt/250 Volt L14-30P - L1430P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details