Hubbell Incorporated Duplex/Single Receptacle BRY8300GTR

Description
DUPLEX TYPE THERMOPLASTIC POLYESTER, BRASS NICKEL PLATED STEEL YOKE MATERIAL GRAY COLOR 5-20R CONFIGURATION HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, TAMPER RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC POLYESTER, BRASS NICKEL PLATED STEEL YOKE MATERIAL GRAY COLOR 5-20R CONFIGURATION HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, TAMPER RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - BRY8300GTR - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
BRY8300GTR
Duplex/Single Receptacle BRY8300GTR
DUPLEX TYPE THERMOPLASTIC POLYESTER, BRASS NICKEL PLATED STEEL YOKE MATERIAL GRAY COLOR 5-20R CONFIGURATION HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, TAMPER RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
  • DUPLEX TYPE
  • THERMOPLASTIC POLYESTER, BRASS NICKEL PLATED STEEL YOKE MATERIAL
  • GRAY COLOR
  • 5-20R CONFIGURATION
  • HOSPITAL GRADE
  • UL 498, UL 544, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, TAMPER RESISTANT
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY8300GTR
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2-6609960-7 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
30mm LED Module 800G PB - 800G-DBG-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Four Function Double Fuse Screw Mount Module - 83544030 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details