Hubbell Incorporated Duplex/Single Receptacle BRY8300ALTR

Description
DUPLEX TYPE THERMOPLASTIC POLYESTER MATERIAL ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, TAMPER RESISTANT BACK, SIDE WIRING TECH-SPEC. BRAND
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC POLYESTER MATERIAL ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, TAMPER RESISTANT BACK, SIDE WIRING TECH-SPEC. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - BRY8300ALTR - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
BRY8300ALTR
Duplex/Single Receptacle BRY8300ALTR
DUPLEX TYPE THERMOPLASTIC POLYESTER MATERIAL ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, TAMPER RESISTANT BACK, SIDE WIRING TECH-SPEC. BRAND
  • DUPLEX TYPE
  • THERMOPLASTIC POLYESTER MATERIAL
  • ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL 544, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • IMPACT RESISTANT, TAMPER RESISTANT
  • BACK, SIDE WIRING
  • TECH-SPEC. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY8300ALTR
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Straight Receptacle - F51S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers