Hubbell Incorporated Straight Blade Plug BRY8266NPB

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NEMA 5-15P CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NEMA 5-15P CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - BRY8266NPB - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
BRY8266NPB
Straight Blade Plug BRY8266NPB
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NEMA 5-15P CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • NEMA 5-15P CONFIGURATION
  • HOSPITAL GRADE
  • UL 498, UL FS WC596, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT
  • 0.3 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY8266NPB
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4133-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Large Box Receptacle - D42S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/40 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers