Hubbell Incorporated Straight Blade Plug BRY8266NP

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 5-15P CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND BRY MODEL
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 5-15P CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND BRY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - BRY8266NP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
BRY8266NP
Straight Blade Plug BRY8266NP
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 5-15P CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND BRY MODEL
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 5-15P CONFIGURATION
  • HOSPITAL GRADE
  • UL 498, UL FS WC596, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT
  • 0.3 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
  • BRY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY8266NP
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-1410279-0 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254463 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
IP44 Splashproof 15° Angled Receptacle - F41S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers