Hubbell Incorporated Duplex/Single Receptacle BRY8200GRYL

Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL GRAY COLOR 5-15R CONFIGURATION HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet
Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL GRAY COLOR 5-15R CONFIGURATION HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - BRY8200GRYL - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
BRY8200GRYL
Duplex/Single Receptacle BRY8200GRYL
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL GRAY COLOR 5-15R CONFIGURATION HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
  • DUPLEX TYPE
  • MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • HOSPITAL GRADE
  • UL 498, UL 544, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY8200GRYL
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Outlet F, mates to Felcom - 6650 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2008 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details