Hubbell Incorporated Straight Blade Plug BRY5666NPSY

Description
POLARIZED TYPE NYLON MATERIAL SENTINEL YELLOW COLOR NEMA 6-15P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL SENTINEL YELLOW COLOR NEMA 6-15P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - BRY5666NPSY - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
BRY5666NPSY
Straight Blade Plug BRY5666NPSY
POLARIZED TYPE NYLON MATERIAL SENTINEL YELLOW COLOR NEMA 6-15P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • SENTINEL YELLOW COLOR
  • NEMA 6-15P CONFIGURATION
  • UL 498, UL FS WC596, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT
  • 0.3 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY5666NPSY
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Orange - 4501 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details