Hubbell Incorporated Straight Blade Plug BRY5466NP

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 6-20P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND BRY MODEL
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 6-20P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND BRY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - BRY5466NP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
BRY5466NP
Straight Blade Plug BRY5466NP
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 6-20P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND BRY MODEL
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • 6-20P CONFIGURATION
  • UL 498, UL FS WC596, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT
  • 0.3 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
  • BRY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY5466NP
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 AMP 125 Volt/250 Volt L14-20P - L1420P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details