Hubbell Incorporated Straight Blade Plug BRY5366NPSY

Description
POLARIZED TYPE NYLON MATERIAL SENTINEL YELLOW COLOR NEMA 5-20P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL SENTINEL YELLOW COLOR NEMA 5-20P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - BRY5366NPSY - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
BRY5366NPSY
Straight Blade Plug BRY5366NPSY
POLARIZED TYPE NYLON MATERIAL SENTINEL YELLOW COLOR NEMA 5-20P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • SENTINEL YELLOW COLOR
  • NEMA 5-20P CONFIGURATION
  • UL 498, UL FS WC596, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT
  • 0.3 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY5366NPSY
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Large Box Receptacle - D42S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers