Hubbell Incorporated Straight Blade Plug BRY5366NPCR

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR NEMA 5-20P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, CORROSION RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR NEMA 5-20P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, CORROSION RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - BRY5366NPCR - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
BRY5366NPCR
Straight Blade Plug BRY5366NPCR
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR NEMA 5-20P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, CORROSION RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • NEMA 5-20P CONFIGURATION
  • UL 498, UL FS WC596, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, CORROSION RESISTANT
  • 0.3 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY5366NPCR
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Standards / Certifications UL; CSA; NOM; CE
Type / Features Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-V1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details