Hubbell Incorporated Straight Blade Plug BRY5366NP

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) INDUSTRIAL, EXTRA HEAVY DUTY GRADE UL, CSA APPROVAL 125 VOLT VOLTAGE RATING 20 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.3 TO 0.655 INCH CORD SIZE TRIPLE GRIPPER[R] BRAND DIELECTRIC VOLTAGE WITHSTANDS 1500 VOLT OPERATING TEMPERATURE -40 TO 60 DEG C MATERIAL HIGH-IMPACT V-O VALOX (COVER), CLEAR POLYCARBONATE (TERMINAL COVER), BRASS (PLUG BLADES), ZINC-PLATED STEEL (TERMINAL CLAMP NUT), BRASS (TERMINAL SCREW), ZINC-PLATED
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) INDUSTRIAL, EXTRA HEAVY DUTY GRADE UL, CSA APPROVAL 125 VOLT VOLTAGE RATING 20 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.3 TO 0.655 INCH CORD SIZE TRIPLE GRIPPER[R] BRAND DIELECTRIC VOLTAGE WITHSTANDS 1500 VOLT OPERATING TEMPERATURE -40 TO 60 DEG C MATERIAL HIGH-IMPACT V-O VALOX (COVER), CLEAR POLYCARBONATE (TERMINAL COVER), BRASS (PLUG BLADES), ZINC-PLATED STEEL (TERMINAL CLAMP NUT), BRASS (TERMINAL SCREW), ZINC-PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - BRY5366NP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
BRY5366NP
Straight Blade Plug BRY5366NP
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) INDUSTRIAL, EXTRA HEAVY DUTY GRADE UL, CSA APPROVAL 125 VOLT VOLTAGE RATING 20 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.3 TO 0.655 INCH CORD SIZE TRIPLE GRIPPER[R] BRAND DIELECTRIC VOLTAGE WITHSTANDS 1500 VOLT OPERATING TEMPERATURE -40 TO 60 DEG C MATERIAL HIGH-IMPACT V-O VALOX (COVER), CLEAR POLYCARBONATE (TERMINAL COVER), BRASS (PLUG BLADES), ZINC-PLATED STEEL (TERMINAL CLAMP NUT), BRASS (TERMINAL SCREW), ZINC-PLATED
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL, EXTRA HEAVY DUTY GRADE
  • UL, CSA APPROVAL
  • 125 VOLT VOLTAGE RATING
  • 20 AMP CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • 0.3 TO 0.655 INCH CORD SIZE
  • TRIPLE GRIPPER[R] BRAND
  • DIELECTRIC VOLTAGE WITHSTANDS 1500 VOLT
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • MATERIAL HIGH-IMPACT V-O VALOX (COVER), CLEAR POLYCARBONATE (TERMINAL COVER), BRASS (PLUG BLADES), ZINC-PLATED STEEL (TERMINAL CLAMP NUT), BRASS (TERMINAL SCREW), ZINC-PLATED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY5366NP
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Industrial; Heavy Duty
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
30mm LED Module 800G PB - 800G-DBB-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details