POLARIZED TYPE
NYLON/POLYMER MATERIAL
YELLOW COLOR
5-15P CONFIGURATION
3 WIRE(S)
EXTRA HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
0.245 TO 0.655 INCH CORD SIZE
BLADE MATERIAL BRASS
OPERATING TEMPERATURE -40 TO 60 DEG C
Hubbell Incorporated
Done
Datasheet
Description
POLARIZED TYPE
NYLON/POLYMER MATERIAL
YELLOW COLOR
5-15P CONFIGURATION
3 WIRE(S)
EXTRA HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
0.245 TO 0.655 INCH CORD SIZE
BLADE MATERIAL BRASS
OPERATING TEMPERATURE -40 TO 60 DEG C
POLARIZED TYPE
NYLON/POLYMER MATERIAL
YELLOW COLOR
5-15P CONFIGURATION
3 WIRE(S)
EXTRA HEAVY DUTY, INDUSTRIAL, COMMERCIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
0.245 TO 0.655 INCH CORD SIZE
BLADE MATERIAL BRASS
OPERATING TEMPERATURE -40 TO 60 DEG C