DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
RED COLOR
5-15R CONFIGURATION
INDUSTRIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
TECH SPEC[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
RED COLOR
5-15R CONFIGURATION
INDUSTRIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
TECH SPEC[R] BRAND
DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
RED COLOR
5-15R CONFIGURATION
INDUSTRIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
TECH SPEC[R] BRAND
DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
RED COLOR
5-15R CONFIGURATION
INDUSTRIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT